Manufacturer: Texas Instruments
Win Source Part Number: 795179-SN752232DLR
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Part Status: Obsolete(EOL)
Family Name: SN752232
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): MAX3209ECUU+T; MAX3209ECUU+; ADM2209EARU-REEL; ADM2209EARU-REEL7;
Introduction Date: May 01, 2005
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Line Transceiver, 6 Func, 6 Driver, 10 Rcvr, BIPolar, PDSO48
IC HEX LINE TRANSCEIVER, PDSO48, GREEN, PLASTIC, SSOP-48, Line Driver or Receiver Product overview: SN752232DLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN752232DLR can be used for catalog matching and distributor lookup.
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 795179-SN752232DLR | SN752232DLR | 710-SN752232DLR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN752232DLR | SSOP Interface Transceiver IC | |
| Device Type | Receiver; Transceiver | Transceiver | Transceiver |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) |