Texas Instruments SN75189 Quadruple Line Receiver SN75189N

Description
Quadruple Line Receiver 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple Line Receiver 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75189 Quadruple Line Receiver - SN75189N - Texas Instruments
Dallas, TX, United States
SN75189 Quadruple Line Receiver
SN75189N
SN75189 Quadruple Line Receiver SN75189N
Quadruple Line Receiver 14-PDIP 0 to 70

Quadruple Line Receiver 14-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75189N - 065708-SN75189N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75189N
065708-SN75189N
Interface - Interface - Drivers, Receivers, Transceivers - SN75189N 065708-SN75189N
Manufacturer: Texas Instruments Win Source Part Number: 065708-SN75189N Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 0/4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Building Automation, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 065708-SN75189N
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 0/4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Building Automation, Portable Devices

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN75189N
Interface Transceiver IC 710-SN75189N
Quadruple Line Receiver 14-PDIP 0 to 70 Product overview: SN75189N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75189N can be used for catalog matching and distributor lookup.

Quadruple Line Receiver 14-PDIP 0 to 70 Product overview: SN75189N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75189N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75189N
RS-232 Interface IC SN75189N
RS-232 Interface IC Quad Line

RS-232 Interface IC Quad Line

Buy Now Datasheet
Ic, Line Receiver Quad Rs232, 75189; Device Type Texas Instruments - 26AJ9675 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Line Receiver Quad Rs232, 75189; Device Type Texas Instruments
26AJ9675
Ic, Line Receiver Quad Rs232, 75189; Device Type Texas Instruments 26AJ9675
IC, LINE RECEIVER QUAD RS232, 75189; Device Type:Line Receiver; IC Interface Type:RS232; No. of Receivers:4Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:DIP; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes

IC, LINE RECEIVER QUAD RS232, 75189; Device Type:Line Receiver; IC Interface Type:RS232; No. of Receivers:4Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:DIP; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75189N 065708-SN75189N 710-SN75189N SN75189N 26AJ9675
Product Name SN75189 Quadruple Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN75189N Interface Transceiver IC RS-232 Interface IC Ic, Line Receiver Quad Rs232, 75189; Device Type Texas Instruments
Device Type Receiver Receiver Transceiver Receiver
Features RoHS RoHS RoHS RoHS
# of Rx 4 #
Data Rate 1000 kbps 1000 kbps
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad Interface Transceiver IC - 710-100114FC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
View Details
3 suppliers
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301M2A - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Interface Transceiver IC - 710-32R2412RY-4CVT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers