Texas Instruments SN75189 Quadruple Line Receiver SN75189D

Description
Quadruple Line Receiver 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple Line Receiver 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75189 Quadruple Line Receiver - SN75189D - Texas Instruments
Dallas, TX, United States
SN75189 Quadruple Line Receiver
SN75189D
SN75189 Quadruple Line Receiver SN75189D
Quadruple Line Receiver 14-SOIC 0 to 70

Quadruple Line Receiver 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-SN75189D
Quad SOIC Interface Transceiver IC 710-SN75189D
Quad Receiver RS-232 14-Pin SOIC Tube Product overview: SN75189D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75189D can be used for catalog matching and distributor lookup.

Quad Receiver RS-232 14-Pin SOIC Tube Product overview: SN75189D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75189D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75189D - 081228-SN75189D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75189D
081228-SN75189D
Interface - Interface - Drivers, Receivers, Transceivers - SN75189D 081228-SN75189D
Manufacturer: Texas Instruments Win Source Part Number: 081228-SN75189D Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 0/4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081228-SN75189D
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 0/4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75189D
RS-232 Interface IC SN75189D
RS-232 Interface IC Quad Line Receiver/L

RS-232 Interface IC Quad Line Receiver/L

Buy Now Datasheet
Line Receiver Quad, 75189, Soic14; Device Type Texas Instruments - 26AJ9674 - Newark, An Avnet Company
Chicago, IL, United States
Line Receiver Quad, 75189, Soic14; Device Type Texas Instruments
26AJ9674
Line Receiver Quad, 75189, Soic14; Device Type Texas Instruments 26AJ9674
LINE RECEIVER QUAD, 75189, SOIC14; Device Type:Line; IC Interface Type:RS232; No. of Receivers:4Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes

LINE RECEIVER QUAD, 75189, SOIC14; Device Type:Line; IC Interface Type:RS232; No. of Receivers:4Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75189D 710-SN75189D 081228-SN75189D SN75189D 26AJ9674
Product Name SN75189 Quadruple Line Receiver Quad SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75189D RS-232 Interface IC Line Receiver Quad, 75189, Soic14; Device Type Texas Instruments
Device Type Receiver Transceiver Receiver Receiver
Features RoHS RoHS RoHS RoHS
# of Rx 4 #
Data Rate 1000 kbps 1000 kbps
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT543T Octal Registered Transceivers with 3-State Outputs - 5962-9222101MLA - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 54ACTQ245ERQMLV - Rochester Electronics
Specs
Device Type Transceiver
Package Type LCC20
View Details
2 suppliers
SN54HCT04 Hex Inverters - 5962-89747012A - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04 Hex Inverters
Supply Voltage Other; 5.5
View Details