The SN75189A is a quadruple line receiver designed for low-power applications, compliant with TIA/EIA-232-F and ITU Recommendation V.28 standards. It operates from a single 5-V supply and features an input signal range of ±30 V, with input resistance ranging from 3 kΩ to 7 kΩ. Each receiver includes a response-control terminal that allows for input threshold shifting and noise filtering through external components. The device is characterized for operation within a temperature range of 0°C to 70°C. It is fully interchangeable with the Motorola MC1489 and MC1489A, making it suitable for various data communication applications. The SN75189A is available in multiple package types, including PDIP and SOIC, providing flexibility for integration into different designs.
Quadruple Line Receiver 14-PDIP 0 to 70
Quad RS-232 Receiver IC, 5V, 1Mbps, 14-Pin PDIP Product overview: SN75189AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75189AN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 030477-SN75189AN
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 0/4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
IC, LINE RECEIVER, 5.5V; Device Type:Line Receiver; IC Interface Type:RS232; No. of Receivers:4Receivers
RS-232 Interface IC Quad Line
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75189AN | 710-SN75189AN | 030477-SN75189AN | 33AH4991 | SN75189AN | SN75189AN |
| Product Name | SN75189A Quadruple Line Receiver | Quad 5V Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75189AN | Ic, Line Receiver, 5.5V; Device Type Texas Instruments | RS-232 Interface IC | IC QUAD LINE RECEIVER 14-DIP |
| Device Type | Receiver | Transceiver | Receiver | Receiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 4 # | |||||
| Data Rate | 1000 kbps | 1000 kbps | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |