Texas Instruments SN75189A Quadruple Line Receiver SN75189AD

Description
Quadruple Line Receiver 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple Line Receiver 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75189A Quadruple Line Receiver - SN75189AD - Texas Instruments
Dallas, TX, United States
SN75189A Quadruple Line Receiver
SN75189AD
SN75189A Quadruple Line Receiver SN75189AD
Quadruple Line Receiver 14-SOIC 0 to 70

Quadruple Line Receiver 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75189AD
SOIC Interface Transceiver IC 710-SN75189AD
Quadruple Line Receiver 14-SOIC 0 to 70 Product overview: SN75189AD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75189AD can be used for catalog matching and distributor lookup.

Quadruple Line Receiver 14-SOIC 0 to 70 Product overview: SN75189AD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75189AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75189AD
RS-232 Interface IC SN75189AD
RS-232 Interface IC Quad Line Receiver/L

RS-232 Interface IC Quad Line Receiver/L

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75189AD - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75189AD
Drivers, Receivers, Transceivers SN75189AD
IC RECEIVER 0/4 14SOIC

IC RECEIVER 0/4 14SOIC

Supplier's Site Datasheet
Rs-232 Line Receiver, 5.5V, Soic-14; Device Type Texas Instruments - 08F8137 - Newark, An Avnet Company
Chicago, IL, United States
Rs-232 Line Receiver, 5.5V, Soic-14; Device Type Texas Instruments
08F8137
Rs-232 Line Receiver, 5.5V, Soic-14; Device Type Texas Instruments 08F8137
RS-232 LINE RECEIVER, 5.5V, SOIC-14; Device Type:RS232 Receiver; IC Interface Type:RS232; No. of Receivers:4Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes

RS-232 LINE RECEIVER, 5.5V, SOIC-14; Device Type:RS232 Receiver; IC Interface Type:RS232; No. of Receivers:4Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ic, Line Receiver Quad Rs232, 75189; Device Type Texas Instruments - 29AH7714 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Line Receiver Quad Rs232, 75189; Device Type Texas Instruments
29AH7714
Ic, Line Receiver Quad Rs232, 75189; Device Type Texas Instruments 29AH7714
IC, LINE RECEIVER QUAD RS232, 75189; Device Type:Line Receiver; IC Interface Type:RS232; No. of Receivers:4Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:14Pins; Operating TemperatureRoHS Compliant: Yes

IC, LINE RECEIVER QUAD RS232, 75189; Device Type:Line Receiver; IC Interface Type:RS232; No. of Receivers:4Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:14Pins; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75189AD 710-SN75189AD SN75189AD SN75189AD 08F8137 29AH7714
Product Name SN75189A Quadruple Line Receiver SOIC Interface Transceiver IC RS-232 Interface IC Drivers, Receivers, Transceivers Rs-232 Line Receiver, 5.5V, Soic-14; Device Type Texas Instruments Ic, Line Receiver Quad Rs232, 75189; Device Type Texas Instruments
Device Type Receiver Transceiver Receiver Receiver Receiver
Features RoHS RoHS RoHS RoHS
# of Rx 4 #
Data Rate 1000 kbps 1000 kbps
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS31 Quadruple Differential Line Driver - AM26LS31CDR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
6 suppliers
GD65232 Multiple RS-232 Drivers and Receivers - GD65232DW - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
5 suppliers
Specs
Technology RS422; RS422
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details