The SN75188NSR is a quadruple line driver in a 14-pin SOP package, designed for interfacing data terminal equipment with communications equipment in compliance with TIA/EIA-232-E and V.28 standards. It operates over a supply voltage range of 7.5 V to 15 V for VCC+ and -7.5 V to -15 V for VCC-, with an operating temperature range of 0°C to 70°C. The device features current-limited outputs of 10 mA typical and a power-off output impedance of 300 Ω. Input levels are TTL compatible, and the outputs comply with the specified logic function for drivers 2 through 4. The package is surface-mount and optimized for automated assembly with tape and reel packaging.
Quadruple Line Driver 14-SO 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 007520-SN75188NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: ±7.5 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quadruple Line Driver 14-SO 0 to 70 Product overview: SN75188NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75188NSR can be used for catalog matching and distributor lookup.
RS-232 Interface IC Quad Line Driver
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75188NSR | 007520-SN75188NSR | 710-SN75188NSR | SN75188NSR |
| Product Name | SN75188 Quadruple Line Driver | Interface - Interface - Drivers, Receivers, Transceivers - SN75188NSR | Interface Transceiver IC | RS-232 Interface IC |
| Device Type | Line / Bus Driver | Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 0 # | |||
| Data Rate | 300 kbps | 300 kbps |