Texas Instruments SN75188 Quadruple Line Driver SN75188N

Description
Quadruple Line Driver 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple Line Driver 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75188 Quadruple Line Driver - SN75188N - Texas Instruments
Dallas, TX, United States
SN75188 Quadruple Line Driver
SN75188N
SN75188 Quadruple Line Driver SN75188N
Quadruple Line Driver 14-PDIP 0 to 70

Quadruple Line Driver 14-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75188N - 030476-SN75188N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75188N
030476-SN75188N
Interface - Interface - Drivers, Receivers, Transceivers - SN75188N 030476-SN75188N
Manufacturer: Texas Instruments Win Source Part Number: 030476-SN75188N Packaging: Tube/Rail Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: ±7.5 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 030476-SN75188N
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: ±7.5 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Communications & Networking

Buy Now Datasheet
Singapore, Singapore
Quad 9V Interface Transceiver IC
710-SN75188N
Quad 9V Interface Transceiver IC 710-SN75188N
Quad 4-Driver Bus Transceiver, 9V, 300Kbps, 14-PDIP Product overview: SN75188N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 9V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 9V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75188N can be used for catalog matching and distributor lookup.

Quad 4-Driver Bus Transceiver, 9V, 300Kbps, 14-PDIP Product overview: SN75188N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 9V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 9V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75188N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75188N
RS-232 Interface IC SN75188N
RS-232 Interface IC Quad Line Drive

RS-232 Interface IC Quad Line Drive

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75188N - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75188N
Drivers, Receivers, Transceivers SN75188N
IC DRIVER 4/0 14DIP

IC DRIVER 4/0 14DIP

Supplier's Site Datasheet
Line Driver Quad Rs232, 75188, Dip; Device Type Texas Instruments - 29AH7713 - Newark, An Avnet Company
Chicago, IL, United States
Line Driver Quad Rs232, 75188, Dip; Device Type Texas Instruments
29AH7713
Line Driver Quad Rs232, 75188, Dip; Device Type Texas Instruments 29AH7713
LINE DRIVER QUAD RS232, 75188, DIP; Device Type:Line; IC Interface Type:RS232; No. of Drivers:4Drivers; Supply Voltage Min:7.5V; Supply Voltage Max:15V; Driver Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes

LINE DRIVER QUAD RS232, 75188, DIP; Device Type:Line; IC Interface Type:RS232; No. of Drivers:4Drivers; Supply Voltage Min:7.5V; Supply Voltage Max:15V; Driver Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75188N 030476-SN75188N 710-SN75188N SN75188N SN75188N 29AH7713
Product Name SN75188 Quadruple Line Driver Interface - Interface - Drivers, Receivers, Transceivers - SN75188N Quad 9V Interface Transceiver IC RS-232 Interface IC Drivers, Receivers, Transceivers Line Driver Quad Rs232, 75188, Dip; Device Type Texas Instruments
Device Type Line / Bus Driver Receiver Transceiver Driver
Features RoHS RoHS RoHS RoHS
# of Rx 0 #
Data Rate 300 kbps 300 kbps
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202CPWG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221305MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-8759501LA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
 - 74F374LC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type CQCC20
View Details