Texas Instruments SN75188 Quadruple Line Driver SN75188D

Description
Quadruple Line Driver 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple Line Driver 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75188 Quadruple Line Driver - SN75188D - Texas Instruments
Dallas, TX, United States
SN75188 Quadruple Line Driver
SN75188D
SN75188 Quadruple Line Driver SN75188D
Quadruple Line Driver 14-SOIC 0 to 70

Quadruple Line Driver 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 9V SOIC Interface Transceiver IC
710-SN75188D
Quad 9V SOIC Interface Transceiver IC 710-SN75188D
Quad RS-232 Bus Transceiver, 9V, 300Kbps, 14-Pin SOIC Product overview: SN75188D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 9V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 9V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75188D can be used for catalog matching and distributor lookup.

Quad RS-232 Bus Transceiver, 9V, 300Kbps, 14-Pin SOIC Product overview: SN75188D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 9V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 9V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75188D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quadruple Line Driver, Smd, 75188; Device Type Texas Instruments - 26AJ9673 - Newark, An Avnet Company
Chicago, IL, United States
Quadruple Line Driver, Smd, 75188; Device Type Texas Instruments
26AJ9673
Quadruple Line Driver, Smd, 75188; Device Type Texas Instruments 26AJ9673
QUADRUPLE LINE DRIVER, SMD, 75188; Device Type:Line; IC Interface Type:RS232; No. of Drivers:4Drivers; Supply Voltage Min:7.5V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes

QUADRUPLE LINE DRIVER, SMD, 75188; Device Type:Line; IC Interface Type:RS232; No. of Drivers:4Drivers; Supply Voltage Min:7.5V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75188D
RS-232 Interface IC SN75188D
RS-232 Interface IC Quad Line Driver/LIN

RS-232 Interface IC Quad Line Driver/LIN

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75188D 710-SN75188D 26AJ9673 SN75188D
Product Name SN75188 Quadruple Line Driver Quad 9V SOIC Interface Transceiver IC Quadruple Line Driver, Smd, 75188; Device Type Texas Instruments RS-232 Interface IC
Device Type Line / Bus Driver Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 0 #
Data Rate 300 kbps 300 kbps
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701MRA - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Specialty Logic - 54LS181FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ALS244C-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901VRA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details