Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN75186DW

Description
Win Source Part Number: 1261131-SN75186DW Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 75000 Type: Transceiver Package: Tube Standard Package: 25 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/4 Duplex: Half Receiver Hysteresis: 1 V Voltage - Supply: 10.8V ~ 13.2V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN75186DWG4,-SN75186 DWG4,296-6954-5,-SN7 5186DWE4,-SN75186DWR ,SN75186DWE4,SN75186 DWE4,-SN75186DWG4R,S N75186DWG4,TEXTISSN7 5186DW,-296-6954-5,2 156-SN75186DW-TI,-SN 75186DWE4R,-296-6954 -5 Base Product Number: SN751
Request a Quote Datasheet
Description
Win Source Part Number: 1261131-SN75186DW Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 75000 Type: Transceiver Package: Tube Standard Package: 25 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/4 Duplex: Half Receiver Hysteresis: 1 V Voltage - Supply: 10.8V ~ 13.2V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN75186DWG4,-SN75186 DWG4,296-6954-5,-SN7 5186DWE4,-SN75186DWR ,SN75186DWE4,SN75186 DWE4,-SN75186DWG4R,S N75186DWG4,TEXTISSN7 5186DW,-296-6954-5,2 156-SN75186DW-TI,-SN 75186DWE4R,-296-6954 -5 Base Product Number: SN751
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261131-SN75186DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261131-SN75186DW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261131-SN75186DW
Win Source Part Number: 1261131-SN75186DW Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 75000 Type: Transceiver Package: Tube Standard Package: 25 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/4 Duplex: Half Receiver Hysteresis: 1 V Voltage - Supply: 10.8V ~ 13.2V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN75186DWG4,-SN75186 DWG4,296-6954-5,-SN7 5186DWE4,-SN75186DWR ,SN75186DWE4,SN75186 DWE4,-SN75186DWG4R,S N75186DWG4,TEXTISSN7 5186DW,-296-6954-5,2 156-SN75186DW-TI,-SN 75186DWE4R,-296-6954 -5 Base Product Number: SN751

Win Source Part Number: 1261131-SN75186DW
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 75000
Type: Transceiver
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/4
Duplex: Half
Receiver Hysteresis: 1 V
Voltage - Supply: 10.8V ~ 13.2V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN75186DWG4,-SN75186DWG4,296-6954-5,-SN75186DWE4,-SN75186DWR,SN75186DWE4,SN75186DWE4,-SN75186DWG4R,SN75186DWG4,TEXTISSN75186DW,-296-6954-5,2156-SN75186DW-TI,-SN75186DWE4R,-296-6954-5
Base Product Number: SN751

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75186DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75186DW
Drivers, Receivers, Transceivers SN75186DW
4/4 Transceiver Half RS232 24-SOIC

4/4 Transceiver Half RS232 24-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1261131-SN75186DW SN75186DW
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details