The SN75185N is a 20-pin PDIP integrated circuit combining three RS-232 drivers and five RS-232 receivers for interfacing UARTs with serial port connectors in IBM PC/AT and compatible systems. It complies with TIA/EIA-232-F and ITU v.28 standards and supports data rates up to 120 kbit/s under low capacitive load conditions. The device is characterized for operation from 0°C to 70°C and provides ESD protection of at least 10 kV on RS-232 pins and 3.5 kV on all other pins under the Human-Body Model. The package measures 506 mm in length, 13.97 mm in width, and has a tolerance of 11230 µm. It is supplied in a tube of 20 units with a NIPDAU lead finish.
Multiple RS-232 Drivers And Receivers 20-PDIP 0 to 70
Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, BIPolar, PDIP20
Multiple RS-232 Drivers And Receivers 20-PDIP 0 to 70 Product overview: SN75185N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75185N can be used for catalog matching and distributor lookup.
RS-232 Interface IC Mult RS232 Driver
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75185N | SN75185N | 710-SN75185N | SN75185N |
| Product Name | SN75185 Multiple RS-232 Drivers And Receivers | Interface Transceiver IC | RS-232 Interface IC | |
| Technology | RS232 | |||
| Device Type | Receiver | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 5 # |