Texas Instruments SN75185 Multiple RS-232 Drivers And Receivers SN75185DWRE4

Description
Multiple RS-232 Drivers And Receivers 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Multiple RS-232 Drivers And Receivers 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75185 Multiple RS-232 Drivers And Receivers - SN75185DWRE4 - Texas Instruments
Dallas, TX, United States
SN75185 Multiple RS-232 Drivers And Receivers
SN75185DWRE4
SN75185 Multiple RS-232 Drivers And Receivers SN75185DWRE4
Multiple RS-232 Drivers And Receivers 20-SOIC 0 to 70

Multiple RS-232 Drivers And Receivers 20-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75185DWRE4 - 065702-SN75185DWRE4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75185DWRE4
065702-SN75185DWRE4
Interface - Interface - Drivers, Receivers, Transceivers - SN75185DWRE4 065702-SN75185DWRE4
Manufacturer: Texas Instruments Win Source Part Number: 065702-SN75185DWRE4 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Receiver Hysteresis: 500mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 065702-SN75185DWRE4
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Receiver Hysteresis: 500mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Defence, Military & Aerospace

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN75185DWRE4
Interface Transceiver IC 710-SN75185DWRE4
IC RS-232 DRVR/RCVR MLTPL 20SOIC Product overview: SN75185DWRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75185DWRE4 can be used for catalog matching and distributor lookup.

IC RS-232 DRVR/RCVR MLTPL 20SOIC Product overview: SN75185DWRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75185DWRE4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75185DWRE4 065702-SN75185DWRE4 710-SN75185DWRE4
Product Name SN75185 Multiple RS-232 Drivers And Receivers Interface - Interface - Drivers, Receivers, Transceivers - SN75185DWRE4 Interface Transceiver IC
Technology RS232
Device Type Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS
# of Rx 5 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-9056301RA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
ISO3086 Isolated 5-V Full-Duplex RS-485 Transceivers - ISO3086DWR - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
5 suppliers
 - 54ACT373FM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details
DS26F32MQML Quad Differential Line Receivers - 5962-7802005M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
2 suppliers