Multiple RS-232 Drivers And Receivers 20-SSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 030474-SN75185DBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Receiver Hysteresis: 500mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Multiple RS-232 Drivers And Receivers 20-SSOP 0 to 70 Product overview: SN75185DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75185DBR can be used for catalog matching and distributor lookup.
Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, BIPolar, PDSO20
RS-232 Interface IC Multiple RS-232 Driver and Receiver
IC TRANSCEIVER 3/5 20SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75185DBR | 030474-SN75185DBR | 710-SN75185DBR | SN75185DBR | SN75185DBR | SN75185DBR |
| Product Name | SN75185 Multiple RS-232 Drivers And Receivers | Interface - Interface - Drivers, Receivers, Transceivers - SN75185DBR | SSOP Interface Transceiver IC | RS-232 Interface IC | Drivers, Receivers, Transceivers | |
| Technology | RS232 | RS232; RS232 | ||||
| Device Type | Receiver | Receiver; Transceiver | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 5 # |