The SN75185DB is a 20-pin SSOP device integrating three RS-232 drivers and five RS-232 receivers, designed for interfacing UARTs with serial port connectors in IBM PC/AT and compatible systems. It complies with TIA/EIA-232-F and ITU v.28 standards, supports data rates up to 120 kbit/s with low capacitive loads, and features ESD protection of at least 10 kV on RS-232 pins and 3.5 kV on all other pins per the human-body model. It is characterized for operation from 0°C to 70°C.
Multiple RS-232 Drivers And Receivers 20-SSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1256170-SN75185DB
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 3/5
Receiver Hysteresis: 500mV
Family Name: SN75185
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): ST75185CPR; ST75185CPR/LF; MAX3185EAP+T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Multiple RS-232 Drivers And Receivers 20-SSOP 0 to 70 Product overview: SN75185DB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75185DB can be used for catalog matching and distributor lookup.
Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, BIPolar, PDSO20
RS-232 Interface IC Multiple RS-232 Driver and Receiver
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75185DB | 1256170-SN75185DB | 710-SN75185DB | SN75185DB | SN75185DB |
| Product Name | SN75185 Multiple RS-232 Drivers And Receivers | Interface - Interface - Drivers, Receivers, Transceivers - SN75185DB | SSOP Interface Transceiver IC | RS-232 Interface IC | |
| Technology | RS232 | ||||
| Device Type | Receiver | Receiver; Transceiver | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 5 # |