Texas Instruments SN75183 Quadruple Differential Line Driver SN75183NSR

Description
Quadruple Differential Line Driver 14-SO 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Driver 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75183 Quadruple Differential Line Driver - SN75183NSR - Texas Instruments
Dallas, TX, United States
SN75183 Quadruple Differential Line Driver
SN75183NSR
SN75183 Quadruple Differential Line Driver SN75183NSR
Quadruple Differential Line Driver 14-SO 0 to 70

Quadruple Differential Line Driver 14-SO 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75183NSR - 122019-SN75183NSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75183NSR
122019-SN75183NSR
Interface - Interface - Drivers, Receivers, Transceivers - SN75183NSR 122019-SN75183NSR
Manufacturer: Texas Instruments Win Source Part Number: 122019-SN75183NSR Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 122019-SN75183NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN75183NSR
Interface Transceiver IC 710-SN75183NSR
Quadruple Differential Line Driver 14-SO 0 to 70 Product overview: SN75183NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75183NSR can be used for catalog matching and distributor lookup.

Quadruple Differential Line Driver 14-SO 0 to 70 Product overview: SN75183NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75183NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75183NSR 122019-SN75183NSR 710-SN75183NSR
Product Name SN75183 Quadruple Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - SN75183NSR Interface Transceiver IC
Device Type Line / Bus Driver Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221403MRA - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN74AVC16834 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16834DGVRG4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54128 Line Drivers - 5962-9861101QDA - Texas Instruments
Specs
Technology TTL
Device Type Line / Bus Driver
Supply Voltage Other; 5.5
View Details