The SN75183D is a dual differential line driver in a 14-pin SOIC package, designed for differential signaling over balanced lines such as twisted pair. It operates from a single 5-V supply with recommended input and output voltage levels compatible with TTL logic. Each channel provides high-current outputs with short-circuit protection and clamp diodes to suppress line transients. The device is characterized for operation from 0°C to 70°C, with propagation delay times of up to 16 ns for differential outputs under specified load conditions. The output stages support both AND and NAND logic functions, enabling single-ended or differential operation. The package dimensions are 506.6 mm in length, 8 mm in width, and 3940 µm in height.
Quadruple Differential Line Driver 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1256167-SN75183D
Series: 75000
Packaging: Tube
Type: Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Drivers/Receivers: 2/0
Family Name: SN75183
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): DS55113J; DS55113J/883; SN75183DR;
Introduction Date: August 01, 2003
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quadruple Differential Line Driver 14-SOIC 0 to 70 Product overview: SN75183D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75183D can be used for catalog matching and distributor lookup.
IC DRIVER 2/0 14SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75183D | 1256167-SN75183D | 710-SN75183D | SN75183D |
| Product Name | SN75183 Quadruple Differential Line Driver | Interface - Interface - Drivers, Receivers, Transceivers - SN75183D | SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Device Type | Line / Bus Driver | Receiver | Transceiver | Driver |