TEXAS INSTRUMENTS
SN75182NG4 -- DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Drivers, Receivers, Transceivers
SN75182NG4
Description
0/2 Receiver 14-PDIP
-
Quarktwin Technology Ltd.
Description
0/2 Receiver 14-PDIP
Technical Specifications
|
Product Category
|
RF Receivers |
|
Product Number
|
SN75182NG4 |
|
Product Name
|
Drivers, Receivers, Transceivers |
|
Package Type
|
14-DIP (0.300\", 7.62mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Surface Mount; Surface Mount
Operating Temperature
-40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Microchip Technology, Inc.
Package Type
Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Features
RoHS
Operating Temperature
-40.0 to 105.0 C (-40.0 to 221.0 F)
View Details
QuinStar Technology, Inc.
Applications
RF Microwave
View Details
Package Type
Die
Operating Frequency
4500 to 10500 MHz
Supply Voltage
4 volts
View Details