Dual Differential Line Receiver 14-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 030472-SN75182N
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Number of Drivers/Receivers: 0/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking
Dual Differential Line Receiver, 2 Rx, 5V, PDIP Product overview: SN75182N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75182N can be used for catalog matching and distributor lookup.
LINE RECEIVER DUAL, 75182, DIP14; IC Interface Type:-; No. of Drivers:2Drivers; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Base Number:75182; Device Type:Differential Receiver; Driver Case Style:DIP; IC Temperature RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75182N | 030472-SN75182N | 710-SN75182N | 26AJ9672 |
| Product Name | SN75182 Dual Differential Line Receiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75182N | Dual 5V Interface Transceiver IC | Line Receiver Dual, 75182, Dip14; Ic Interface Type Texas Instruments |
| Device Type | Receiver | Receiver | Transceiver | Receiver |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 2 # | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) |