The SN75179BPSR is a differential driver and receiver pair in an 8-pin SO package (6.2mm x 7.8mm), designed for balanced transmission-line applications meeting TIA/EIA-422-B, TIA/EIA-485-A, and ITU V.11 standards. It operates from a single 5V supply with a bus voltage range of -7V to 12V, features a driver output current limit of 60mA maximum, thermal shutdown at approximately 150°C junction temperature, receiver input impedance of 12kΩ minimum, and input sensitivity of ±200mV with 50mV typical hysteresis. The device is characterized for operation from 0°C to 70°C.
Differential Driver And Receiver Pair 8-SO 0 to 70
Differential Driver And Receiver Pair 8-SO 0 to 70 Product overview: SN75179BPSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75179BPSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 007518-SN75179BPSR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER FULL 1/1 8SO
RS-422/RS-485 Interface IC Diff Driver And Receiver Pair
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75179BPSR | 710-SN75179BPSR | 007518-SN75179BPSR | SN75179BPSR | SN75179BPSR |
| Product Name | SN75179B Differential Driver And Receiver Pair | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75179BPSR | Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC |
| Device Type | Receiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | Other; 4.75V ~ 5.25V | 5V | |
| # of Tx | 1 # | ||||
| # of Rx | 1 # |