Differential Bus Transceiver 8-SO 0 to 70
Bidirectional Bus Transceiver, 10Mbps, 5V, SOP Product overview: SN75176BPSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75176BPSR can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC Differential Bus Transceiver
BUS TRANSCEIVER DIFF, 5.25V, SO-8; Device Type:Differential Bus Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
TRANSCEIVER, RS422/485, SOIC-8; Device Type:Differential Bus Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER HALF 1/1 8SO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75176BPSR | 710-SN75176BPSR | SN75176BPSR | 94T5080 | 26AJ9671 | SN75176BPSR |
| Product Name | SN75176B Differential Bus Transceiver | 5V Interface Transceiver IC | RS-422/RS-485 Interface IC | Bus Transceiver Diff, 5.25V, So-8; Device Type Texas Instruments | Transceiver, Rs422/485, Soic-8; Device Type Texas Instruments | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | 5V | Other; 4.75V | Other; 4.75V | Other; 4.75V ~ 5.25V | |
| # of Tx | 1 # | |||||
| # of Rx | 1 # |