Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN75176BPS SN75176BPS

Description
Manufacturer: Texas Instruments Win Source Part Number: 082437-SN75176BPS Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082437-SN75176BPS Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN75176BPS - 082437-SN75176BPS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75176BPS
082437-SN75176BPS
Interface - Interface - Drivers, Receivers, Transceivers - SN75176BPS 082437-SN75176BPS
Manufacturer: Texas Instruments Win Source Part Number: 082437-SN75176BPS Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082437-SN75176BPS
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RS-422/RS-485 Interface IC Differential Bus Transceivers - 815-SN75176BPS - Utmel Electronic Limited
Hong Kong, China
RS-422/RS-485 Interface IC Differential Bus Transceivers
815-SN75176BPS
RS-422/RS-485 Interface IC Differential Bus Transceivers 815-SN75176BPS
RS-422/RS-485 Interface IC Differential Bus Transceivers

RS-422/RS-485 Interface IC Differential Bus Transceivers

Supplier's Site
Drivers, Receivers, Transceivers - SN75176BPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75176BPS
Drivers, Receivers, Transceivers SN75176BPS
1/1 Transceiver Half RS422, RS485 8-SO

1/1 Transceiver Half RS422, RS485 8-SO

Buy Now

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 082437-SN75176BPS 815-SN75176BPS SN75176BPS
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75176BPS RS-422/RS-485 Interface IC Differential Bus Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.209, 5.30mm Width) Surface Mount; 8-SOIC (0.209\", 5.30mm Width)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 C (32.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 4.75 to 5.25 volts 5 volts 4.75 to 5.25 volts
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC245DB,112 - 908217-74HC245DB,112 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details