Differential Bus Transceiver 8-SOIC 0 to 70
Differential bus transceiver 8-SOIC 0 to 70 Product overview: SN75176BDRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75176BDRG4 can be used for catalog matching and distributor lookup.
transceiver 1/1 SOIC-8 RS-485/RS-422 ICs ROHS
RS-422/RS-485 Interface IC Differential Bus Transceiver
RS422/RS485 DIFF BUS TXRX, 10MBPS, SOIC8; Device Type:Differential Bus Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER HALF 1/1 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75176BDRG4 | 710-SN75176BDRG4 | SN75176BDRG4 | SN75176BDRG4 | 33AH4987 | SN75176BDRG4 |
| Product Name | SN75176B Differential Bus Transceiver | SOIC Interface Transceiver IC | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs | RS-422/RS-485 Interface IC | Rs422/rs485 Diff Bus Txrx, 10Mbps, Soic8; Device Type Texas Instruments | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver | Terminators; UART | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.75V~5.25V | 5V | Other; 4.75V | Other; 4.75V ~ 5.25V | |
| # of Tx | 1 # | |||||
| # of Rx | 1 # |