Manufacturer: Texas Instruments
Win Source Part Number: 211966-SN75176ADG4
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
1/1 Transceiver Half RS422, RS485 8-SOIC
IC DIFF BUS TRANSCEIVER 8-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 211966-SN75176ADG4 | SN75176ADG4 | 815-SN75176ADG4 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN75176ADG4 | Drivers, Receivers, Transceivers | IC DIFF BUS TRANSCEIVER 8-SOIC |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
| Operating Temperature | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 C (32.0 F) |
| Supply Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 5 volts |
| Features | RoHS | RoHS |