Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - SN75175N SN75175N

Description
Manufacturer: Texas Instruments Win Source Part Number: 082435-SN75175N Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Lighting
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082435-SN75175N Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN75175N - 082435-SN75175N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75175N
082435-SN75175N
Interface - Interface - Drivers, Receivers, Transceivers - SN75175N 082435-SN75175N
Manufacturer: Texas Instruments Win Source Part Number: 082435-SN75175N Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Lighting

Manufacturer: Texas Instruments
Win Source Part Number: 082435-SN75175N
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Lighting

Buy Now Datasheet
 - SN75175N - Rochester Electronics
Newburyport, MA, United States
Line Receiver, 4 Func, 4 Rcvr, BIPolar, PDIP16

Line Receiver, 4 Func, 4 Rcvr, BIPolar, PDIP16

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN75175N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75175N
Drivers, Receivers, Transceivers SN75175N
0/4 Receiver RS422, RS423, RS485 16-PDIP

0/4 Receiver RS422, RS423, RS485 16-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers RF Receivers
Product Number 082435-SN75175N SN75175N SN75175N
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75175N Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM2907/BRA - 860916-AM2907/BRA - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details