The SN75175 is a quadruple differential line receiver designed for multipoint bus transmission in noisy environments, compliant with ANSI standards EIA/TIA-422-B, RS-423-B, and RS-485, as well as ITU recommendations V.10, V.11, X.26, and X.27. It operates with a single 5-V supply and features low power requirements. The device has a common-mode input voltage range of -12 V to 12 V, an input sensitivity of ±200 mV, and a typical input hysteresis of 50 mV, providing enhanced noise immunity. The high input impedance is a minimum of 12 k,Ѷ, making it suitable for long bus lines. The SN75175 is characterized for operation within a temperature range of 0°C to 70°C and is available in multiple package types, including SOIC and PDIP. This product is a plug-in replacement for the MC3486, facilitating easy integration into existing designs.
Quadruple Differential Line Receiver 16-SOIC 0 to 70
RS-422/RS-485 Interface IC Quadruple Diff Line Receiver
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN75175DE4 | SN75175DE4 |
| Product Name | SN75175 Quadruple Differential Line Receiver | RS-422/RS-485 Interface IC |
| Device Type | Receiver | |
| Features | RoHS | RoHS |
| Supply Voltage | 5V | 5V |
| # of Tx | 0 # |