Texas Instruments SN75174 Quadruple Differential Line Driver SN75174N

Description
Quadruple Differential Line Driver 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Driver 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75174 Quadruple Differential Line Driver - SN75174N - Texas Instruments
Dallas, TX, United States
SN75174 Quadruple Differential Line Driver
SN75174N
SN75174 Quadruple Differential Line Driver SN75174N
Quadruple Differential Line Driver 16-PDIP 0 to 70

Quadruple Differential Line Driver 16-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 5V Interface Transceiver IC
710-SN75174N
Quad 5V Interface Transceiver IC 710-SN75174N
Quad RS-422/RS-485 Bus Transceiver, 4Mbps, 5V, 4-Ch, PDIP Product overview: SN75174N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75174N can be used for catalog matching and distributor lookup.

Quad RS-422/RS-485 Bus Transceiver, 4Mbps, 5V, 4-Ch, PDIP Product overview: SN75174N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75174N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75174N - 030466-SN75174N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75174N
030466-SN75174N
Interface - Interface - Drivers, Receivers, Transceivers - SN75174N 030466-SN75174N
Manufacturer: Texas Instruments Win Source Part Number: 030466-SN75174N Packaging: Tube/Rail Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 030466-SN75174N
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN75174N
RS-422/RS-485 Interface IC SN75174N
RS-422/RS-485 Interface IC Quad Diff Line

RS-422/RS-485 Interface IC Quad Diff Line

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75174N - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75174N
Drivers, Receivers, Transceivers SN75174N
IC DRIVER 4/0 16DIP

IC DRIVER 4/0 16DIP

Supplier's Site Datasheet
Line Driver Quad Rs485/rs422, 75174; Device Type Texas Instruments - 33AH4983 - Newark, An Avnet Company
Chicago, IL, United States
Line Driver Quad Rs485/rs422, 75174; Device Type Texas Instruments
33AH4983
Line Driver Quad Rs485/rs422, 75174; Device Type Texas Instruments 33AH4983
LINE DRIVER QUAD RS485/RS422, 75174; Device Type:Line; IC Interface Type:RS422, RS485; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

LINE DRIVER QUAD RS485/RS422, 75174; Device Type:Line; IC Interface Type:RS422, RS485; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75174N 710-SN75174N 030466-SN75174N SN75174N SN75174N 33AH4983
Product Name SN75174 Quadruple Differential Line Driver Quad 5V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75174N RS-422/RS-485 Interface IC Drivers, Receivers, Transceivers Line Driver Quad Rs485/rs422, 75174; Device Type Texas Instruments
Device Type Line / Bus Driver Transceiver Receiver Driver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V Other; 4.75V ~ 5.25V Other; 4.75V
# of Tx 4 #
# of Rx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACTQ541PC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type DIP; DIP20
View Details
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-87595013A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN74AVC16834 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16834DGVRG4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31CNE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers