Texas Instruments SN75173 Quadruple Differential Line Receiver SN75173NSR

Description
Quadruple Differential Line Receiver 16-SO 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Receiver 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75173 Quadruple Differential Line Receiver - SN75173NSR - Texas Instruments
Dallas, TX, United States
SN75173 Quadruple Differential Line Receiver
SN75173NSR
SN75173 Quadruple Differential Line Receiver SN75173NSR
Quadruple Differential Line Receiver 16-SO 0 to 70

Quadruple Differential Line Receiver 16-SO 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75173NSR - 115473-SN75173NSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75173NSR
115473-SN75173NSR
Interface - Interface - Drivers, Receivers, Transceivers - SN75173NSR 115473-SN75173NSR
Manufacturer: Texas Instruments Win Source Part Number: 115473-SN75173NSR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Motor Drive & Control, Building Automation, Metering, Power Management, Security

Manufacturer: Texas Instruments
Win Source Part Number: 115473-SN75173NSR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Motor Drive & Control, Building Automation, Metering, Power Management, Security

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN75173NSR
Interface Transceiver IC 710-SN75173NSR
Quadruple Differential Line Receiver 16-SO 0 to 70 Product overview: SN75173NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75173NSR can be used for catalog matching and distributor lookup.

Quadruple Differential Line Receiver 16-SO 0 to 70 Product overview: SN75173NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75173NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN75173NSR
RS-422/RS-485 Interface IC SN75173NSR
RS-422/RS-485 Interface IC Quadruple Diff Line Receiver

RS-422/RS-485 Interface IC Quadruple Diff Line Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75173NSR 115473-SN75173NSR 710-SN75173NSR SN75173NSR
Product Name SN75173 Quadruple Differential Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN75173NSR Interface Transceiver IC RS-422/RS-485 Interface IC
Device Type Receiver Receiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VSA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54AS760 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-87767012A - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details