Texas Instruments SN75173 Quadruple Differential Line Receiver SN75173D

Description
Quadruple Differential Line Receiver 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Receiver 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75173 Quadruple Differential Line Receiver - SN75173D - Texas Instruments
Dallas, TX, United States
SN75173 Quadruple Differential Line Receiver
SN75173D
SN75173 Quadruple Differential Line Receiver SN75173D
Quadruple Differential Line Receiver 16-SOIC 0 to 70

Quadruple Differential Line Receiver 16-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75173D
SOIC Interface Transceiver IC 710-SN75173D
Quadruple Differential Line Receiver 16-SOIC 0 to 70 Product overview: SN75173D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75173D can be used for catalog matching and distributor lookup.

Quadruple Differential Line Receiver 16-SOIC 0 to 70 Product overview: SN75173D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75173D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN75173D
RS-422/RS-485 Interface IC SN75173D
RS-422/RS-485 Interface IC Quad Diff Line Rec

RS-422/RS-485 Interface IC Quad Diff Line Rec

Buy Now Datasheet
Differential Line Receiver, Quad; Device Type Texas Instruments - 26AJ9669 - Newark, An Avnet Company
Chicago, IL, United States
Differential Line Receiver, Quad; Device Type Texas Instruments
26AJ9669
Differential Line Receiver, Quad; Device Type Texas Instruments 26AJ9669
DIFFERENTIAL LINE RECEIVER, QUAD; Device Type:Differential Receiver; IC Interface Type:RS422, RS423, RS485; No. of Receivers:4Receivers ; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

DIFFERENTIAL LINE RECEIVER, QUAD; Device Type:Differential Receiver; IC Interface Type:RS422, RS423, RS485; No. of Receivers:4Receivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75173D 710-SN75173D SN75173D 26AJ9669
Product Name SN75173 Quadruple Differential Line Receiver SOIC Interface Transceiver IC RS-422/RS-485 Interface IC Differential Line Receiver, Quad; Device Type Texas Instruments
Device Type Receiver Transceiver Receiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V 5V Other; 4.75V
# of Tx 0 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VSA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32P4103S-GE - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HC244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8409601VRA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details