QUAD LINE DRIVER, PDIP16, ROHS COMPLIANT, PLASTIC DIP-16 Product overview: SN75172NE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75172NE4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 065699-SN75172NE4
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): MAX3042BCUE+T; LTC486IN#TRPBF; LTC486IN#PBF; SN75172NE4;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Industrial
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 710-SN75172NE4 | 065699-SN75172NE4 |
| Product Name | Quad DIP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75172NE4 |
| Device Type | Transceiver | Receiver |
| Features | RoHS | |
| Data Rate | 4000 kbps |