Texas Instruments SN75172 Quadruple Differential Line Driver SN75172DWRE4

Description
Quadruple Differential Line Driver 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Driver 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75172 Quadruple Differential Line Driver - SN75172DWRE4 - Texas Instruments
Dallas, TX, United States
SN75172 Quadruple Differential Line Driver
SN75172DWRE4
SN75172 Quadruple Differential Line Driver SN75172DWRE4
Quadruple Differential Line Driver 20-SOIC 0 to 70

Quadruple Differential Line Driver 20-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75172DWRE4 - 065698-SN75172DWRE4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75172DWRE4
065698-SN75172DWRE4
Interface - Interface - Drivers, Receivers, Transceivers - SN75172DWRE4 065698-SN75172DWRE4
Manufacturer: Texas Instruments Win Source Part Number: 065698-SN75172DWRE4 Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065698-SN75172DWRE4
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75172DWRE4
SOIC Interface Transceiver IC 710-SN75172DWRE4
Quadruple Differential Line Driver 20-SOIC 0 to 70 Product overview: SN75172DWRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75172DWRE4 can be used for catalog matching and distributor lookup.

Quadruple Differential Line Driver 20-SOIC 0 to 70 Product overview: SN75172DWRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75172DWRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN75172DWRE4
RS-422/RS-485 Interface IC SN75172DWRE4
RS-422/RS-485 Interface IC Quad Differential Line Driver

RS-422/RS-485 Interface IC Quad Differential Line Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75172DWRE4 065698-SN75172DWRE4 710-SN75172DWRE4 SN75172DWRE4
Product Name SN75172 Quadruple Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - SN75172DWRE4 SOIC Interface Transceiver IC RS-422/RS-485 Interface IC
Device Type Line / Bus Driver Receiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
CD54HC244 High Speed CMOS Logic Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD54HC244F3A - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701M2A - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54LS640-SP Octal Bus Transceivers - 5962-8416101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details