Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN751701PS

Description
Win Source Part Number: 1383507-SN751701PS Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 213 pcs ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1383507-SN751701PS Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 213 pcs ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1383507-SN751701PS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1383507-SN751701PS
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1383507-SN751701PS
Win Source Part Number: 1383507-SN751701PS Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 213 pcs ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383507-SN751701PS
Category: Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Series: *
Package: Bulk
Standard Package: 213 pcs
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
 - SN751701PS - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BIPolar, PDSO8

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BIPolar, PDSO8

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN751701PS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN751701PS
Drivers, Receivers, Transceivers SN751701PS
1/1 Transceiver Half RS232 8-SO

1/1 Transceiver Half RS232 8-SO

Buy Now
Drivers, Receivers, Transceivers - SN751701PS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN751701PS
Drivers, Receivers, Transceivers SN751701PS
LINE TRANSCEIVER

LINE TRANSCEIVER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 1383507-SN751701PS SN751701PS SN751701PS SN751701PS
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 8-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details