Octal General-Purpose Interface Bus Transceiver 20-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 065697-SN75161BN
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: IEEE 488
Number of Drivers/Receivers: 8/8
Duplex: Half
Receiver Hysteresis: 650mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SN75161BDW; SN75161BNE4; SN75161BDWG4;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing
8-CH Bus Transceiver, 3-ST/Open Collector, PDIP Product overview: SN75161BN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75161BN can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 8/8 20DIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75161BN | 065697-SN75161BN | 710-SN75161BN | 2528886 | SN75161BN |
| Product Name | SN75161B Octal General-Purpose Interface Bus Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75161BN | Interface Transceiver IC | Bus Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver; Bus Transceiver | Transceiver; Transceiver |
| Features | RoHS | RoHS | RoHS | ||
| # of Rx | 8 # | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |