The SN75161B is an octal general-purpose interface bus transceiver designed to meet the IEEE Standard 488-1978 (GPIB). It features eight bidirectional driver-receiver pairs, making it suitable for single-controller applications. The device incorporates power-up and power-down protection to ensure glitch-free operation during power transitions. It operates with low power dissipation, with a maximum of 72 mW per channel, and offers fast propagation times of up to 22 ns. The transceiver includes high-impedance pnp inputs and receiver hysteresis of approximately 650 mV for improved noise immunity. It is characterized for operation within a temperature range of 0°C to 70°C. The SN75161B is packaged in a 20-pin SOIC format, making it a compact solution for various interfacing needs in instrumentation systems.
Octal General-Purpose Interface Bus Transceiver 20-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1256144-SN75161BDW
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: IEEE 488
Number of Drivers/Receivers: 8/8
Duplex: Half
Receiver Hysteresis: 650mV
Family Name: SN75161B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SN75161BN; SN75161BNE4; SN75161BDWG4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
8-CH Bus Transceiver, 5V, SOIC, 22ns Prop Delay Product overview: SN75161BDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75161BDW can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75161BDW | 1256144-SN75161BDW | 710-SN75161BDW |
| Product Name | SN75161B Octal General-Purpose Interface Bus Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75161BDW | 5V SOIC Interface Transceiver IC |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver |
| Features | RoHS | RoHS | |
| # of Rx | 8 # |