Octal General-Purpose Interface Bus Transceiver 20-PDIP 0 to 70
8-CH Bus Transceiver, 3-ST/Open Collector, 5V, PDIP Product overview: SN75160BN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75160BN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 030463-SN75160BN
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: IEEE 488
Number of Drivers/Receivers: 8/8
Duplex: Half
Receiver Hysteresis: 650mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Signal Processing
Octal I/F Bus Transceiver SN75160BN
Octal I/F Bus Transceiver SN75160BN
IC TRANSCEIVER HALF 8/8 20DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75160BN | 710-SN75160BN | 030463-SN75160BN | 526583 | SN75160BN |
| Product Name | SN75160B Octal General-Purpose Interface Bus Transceiver | 5V Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75160BN | Line Interface ICs | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | Transceiver; Bus Transceiver | Transceiver; Transceiver |
| Features | RoHS | RoHS | RoHS | ||
| # of Rx | 8 # | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOIC,PDIP | PDIP | DIP; PDIP; 20-PDIP | DIP; Pdip | DIP; 20-DIP (0.300", 7.62mm) |