The SN75160B is an octal general-purpose interface bus (GPIB) transceiver designed for two-way data communications over single-ended transmission lines, meeting IEEE Standard 488-1978. It is available in a 20-pin SOIC (DW) package and operates over a temperature range of 0°C to 70°C. The device features 8 bidirectional channels with open-collector driver outputs capable of sinking up to 48 mA, power-up/power-down protection, and glitch-free operation. Each channel has a receiver hysteresis of 650 mV typical and dissipates no more than 72 mW. The transceiver isolates the bus when powered down, and its driver outputs support both passive-pullup and 3-state modes via control inputs TE and PE.
Octal General-Purpose Interface Bus Transceiver 20-SOIC 0 to 70
Octal General-Purpose Interface Bus Transceiver 20-SOIC 0 to 70 Product overview: SN75160BDWRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75160BDWRE4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN75160BDWRE4 | 710-SN75160BDWRE4 |
| Product Name | SN75160B Octal General-Purpose Interface Bus Transceiver | SOIC Interface Transceiver IC |
| Device Type | Transceiver | Transceiver |