The SN75160BDWR is an octal general-purpose interface bus (GPIB) transceiver in a 20-pin SOIC package, designed for two-way data communications over single-ended transmission lines and compliant with IEEE Standard 488-1978. It features 8 bidirectional channels with passive-pullup or 3-state driver outputs, 48 mA sink current capability, and glitch-free power-up/down operation. The device operates from 0°C to 70°C with a maximum power dissipation of 720 mW. The package dimensions follow standard SOIC-20 specifications for surface-mount applications.
Octal General-Purpose Interface Bus Transceiver 20-SOIC 0 to 70
Octal Bus Transceiver, 8-Ch, 5V, SOIC, 48mA Output Product overview: SN75160BDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 48mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 48mA, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75160BDWR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 8/8 20SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75160BDWR | 710-SN75160BDWR | SN75160BDWR |
| Product Name | SN75160B Octal General-Purpose Interface Bus Transceiver | 5V 48mA SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver |
| Features | RoHS | RoHS | |
| # of Rx | 8 # | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |