Texas Instruments SN75159 Dual Differential Line Driver With 3-State Outputs SN75159N

Description
Dual Differential Line Driver With 3-State Outputs 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual Differential Line Driver With 3-State Outputs 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75159 Dual Differential Line Driver With 3-State Outputs - SN75159N - Texas Instruments
Dallas, TX, United States
SN75159 Dual Differential Line Driver With 3-State Outputs
SN75159N
SN75159 Dual Differential Line Driver With 3-State Outputs SN75159N
Dual Differential Line Driver With 3-State Outputs 14-PDIP 0 to 70

Dual Differential Line Driver With 3-State Outputs 14-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75159N - 030461-SN75159N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75159N
030461-SN75159N
Interface - Interface - Drivers, Receivers, Transceivers - SN75159N 030461-SN75159N
Manufacturer: Texas Instruments Win Source Part Number: 030461-SN75159N Packaging: Tube/Rail Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030461-SN75159N
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
710-SN75159N
Dual Interface Transceiver IC 710-SN75159N
Dual Differential Line Driver With 3-State Outputs 14-PDIP 0 to 70 Product overview: SN75159N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75159N can be used for catalog matching and distributor lookup.

Dual Differential Line Driver With 3-State Outputs 14-PDIP 0 to 70 Product overview: SN75159N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75159N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Line Driver, Dual, 0.04A; Device Type Texas Instruments - 26AJ9666 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Line Driver, Dual, 0.04A; Device Type Texas Instruments
26AJ9666
Ic, Line Driver, Dual, 0.04A; Device Type Texas Instruments 26AJ9666
IC, LINE DRIVER, DUAL, 0.04A; Device Type:Line; IC Interface Type:RS422; No. of Drivers:2Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; OperatingRoHS Compliant: Yes

IC, LINE DRIVER, DUAL, 0.04A; Device Type:Line; IC Interface Type:RS422; No. of Drivers:2Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; OperatingRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-422 Interface IC
SN75159N
RS-422 Interface IC SN75159N
RS-422 Interface IC Dual Diff Line Rec

RS-422 Interface IC Dual Diff Line Rec

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75159N 030461-SN75159N 710-SN75159N 26AJ9666 SN75159N
Product Name SN75159 Dual Differential Line Driver With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN75159N Dual Interface Transceiver IC Ic, Line Driver, Dual, 0.04A; Device Type Texas Instruments RS-422 Interface IC
Device Type Line / Bus Driver Receiver Transceiver
Features RoHS RoHS RoHS
# of Tx 2 #
# of Rx 0 #
Data Rate 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
CD74ACT244 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT244M96E4 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220303M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
AM26LS31 Quadruple Differential Line Driver - AM26LS31CDBRE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
4 suppliers