Dual Differential Line Driver 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 082425-SN75158P
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Dual Differential Line Driver 8-PDIP 0 to 70 Product overview: SN75158P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75158P can be used for catalog matching and distributor lookup.
RS-422 Interface IC Dual Diff Line Rec
RS-422 LINE DRIVER, 5.25V, DIP-8; Device Type:RS422 Driver; IC Interface Type:RS422; No. of Drivers:2Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°CRoHS Compliant: Yes
IC, LINE DRIVER, DIFFERENTIAL, TTL; Device Type:Differential; IC Interface Type:RS422; No. of Drivers:2Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75158P | 082425-SN75158P | 710-SN75158P | SN75158P | 60K6924 | 29AH7706 |
| Product Name | SN75158 Dual Differential Line Driver | Interface - Interface - Drivers, Receivers, Transceivers - SN75158P | Dual Interface Transceiver IC | RS-422 Interface IC | Rs-422 Line Driver, 5.25V, Dip-8; Device Type Texas Instruments | Ic, Line Driver, Differential, Ttl; Device Type Texas Instruments |
| Device Type | Line / Bus Driver | Receiver | Transceiver | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 2 # | |||||
| # of Rx | 0 # | |||||
| Data Rate | 10000 kbps |