Texas Instruments SN75158 Dual Differential Line Driver SN75158DR

Description
Dual Differential Line Driver 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Differential Line Driver 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75158 Dual Differential Line Driver - SN75158DR - Texas Instruments
Dallas, TX, United States
SN75158 Dual Differential Line Driver
SN75158DR
SN75158 Dual Differential Line Driver SN75158DR
Dual Differential Line Driver 8-SOIC 0 to 70

Dual Differential Line Driver 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-SN75158DR
Dual SOIC Interface Transceiver IC 710-SN75158DR
Dual Differential Line Driver 8-SOIC 0 to 70 Product overview: SN75158DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75158DR can be used for catalog matching and distributor lookup.

Dual Differential Line Driver 8-SOIC 0 to 70 Product overview: SN75158DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75158DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75158DR - 082424-SN75158DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75158DR
082424-SN75158DR
Interface - Interface - Drivers, Receivers, Transceivers - SN75158DR 082424-SN75158DR
Manufacturer: Texas Instruments Win Source Part Number: 082424-SN75158DR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082424-SN75158DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
SN75158DR
RS-422 Interface IC SN75158DR
RS-422 Interface IC Dual Differential Line Driver

RS-422 Interface IC Dual Differential Line Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75158DR 710-SN75158DR 082424-SN75158DR SN75158DR
Product Name SN75158 Dual Differential Line Driver Dual SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75158DR RS-422 Interface IC
Device Type Line / Bus Driver Transceiver Receiver
Features RoHS RoHS RoHS
# of Tx 2 #
# of Rx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Specialty Logic - 100181DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
 - 74FCT373SC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP20
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31IDRG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
4 suppliers
DS26LS31C Quad High Speed Differential Line Drivers - AM26LS31PC - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers