The SN75157PSLE is a dual differential line receiver designed to comply with ANSI Standards EIA/TIA-422-B and EIA/TIA-423-B, as well as ITU Recommendations V.10 and V.11. It operates from a single 5-V power supply and features high-speed Schottky circuitry with TTL-compatible outputs. The device supports both single-ended and differential-line systems, making it versatile for various applications. Characterized for operation within a temperature range of 0°C to 70°C, the SN75157PSLE is housed in an 8-pin dual-in-line package. It offers a wide common-mode voltage range and high input impedance, which enhances its performance in communication systems. The device's propagation delay times are specified at 15 ns for low-to-high transitions and 13 ns for high-to-low transitions, ensuring efficient signal processing. Engineers considering this product should note its absolute maximum ratings, including a supply voltage range of -0.5 V to 7 V and input voltage tolerance of ±15 V, which provide flexibility in various circuit designs.
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Receivers |
| Product Number | SN75157PSLE |
| Product Name | Drivers, Receivers, Transceivers |
| Features | RoHS |