The MCP2562-E/P is a high-speed CAN transceiver designed for automotive applications, supporting data rates of up to 1 Mb/s. It complies with ISO-11898-2 and ISO-11898-5 standards, ensuring reliable communication in CAN networks. The device features a very low standby current of 5 µA, making it suitable for power-sensitive applications. It includes a VIO supply pin that allows direct interfacing with CAN controllers and microcontrollers operating at I/O voltages from 1.8V to 5.5V. The MCP2562-E/P provides protection against ground faults, short-circuit conditions, and high-voltage transients, which are common in automotive environments. It also incorporates automatic thermal shutdown protection and power-on reset features. The transceiver is available in multiple package types, including PDIP-8L, SOIC-8L, and DFN-8L, and operates over an extended temperature range of -40°C to +125°C, with a high-temperature variant available up to +150°C. This makes it a robust choice for various automotive and industrial applications requiring reliable CAN communication.
Manufacturer: Microchip Technology
Win Source Part Number: 884153-MCP2562-E/P
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver Half CANbus 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: MCP2562
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
1/1 Transceiver Half CANbus 8-PDIP
IC TRANSCEIVER HALF 1/1 8DIP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 884153-MCP2562-E/P | MCP2562-E/P | MCP2562-E/P |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MCP2562-E/P | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Package Type | Through Hole | 8-DIP (0.300\", 7.62mm) |