Dual Differential Line Receiver 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 082421-SN75157P
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/2
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SN75157DR; UA9637ACJG; SN75157P; SN75157D;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Dual Differential Line Receiver 8-PDIP 0 to 70 Product overview: SN75157P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75157P can be used for catalog matching and distributor lookup.
IC, LINE RECEIVER, 5V, PDIP8; Device Type:Differential Receiver; IC Interface Type:RS232; No. of Receivers:2Receivers
RS-422 Interface IC Dual Diff Line Rec
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75157P | 082421-SN75157P | 710-SN75157P | 26AJ9665 | SN75157P |
| Product Name | SN75157 Dual Differential Line Receiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75157P | Dual Interface Transceiver IC | Ic, Line Receiver, 5V, Pdip8; Device Type Texas Instruments | RS-422 Interface IC |
| Device Type | Receiver | Receiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 0 # | ||||
| # of Rx | 2 # | ||||
| Data Rate | 4000 kbps | 4000 kbps | 4000 to ? kbps |