Texas Instruments SN75157 Dual Differential Line Receiver SN75157D

Description
Dual Differential Line Receiver 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Differential Line Receiver 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75157 Dual Differential Line Receiver - SN75157D - Texas Instruments
Dallas, TX, United States
SN75157 Dual Differential Line Receiver
SN75157D
SN75157 Dual Differential Line Receiver SN75157D
Dual Differential Line Receiver 8-SOIC 0 to 70

Dual Differential Line Receiver 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 5V 50mA SOIC Interface Transceiver IC
710-SN75157D
Dual 5V 50mA SOIC Interface Transceiver IC 710-SN75157D
Dual Differential Line Receiver, 5V, 4Mbps, 50mA, 8-SOIC Product overview: SN75157D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 50mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, 50mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75157D can be used for catalog matching and distributor lookup.

Dual Differential Line Receiver, 5V, 4Mbps, 50mA, 8-SOIC Product overview: SN75157D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 50mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, 50mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75157D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
SN75157D
RS-422 Interface IC SN75157D
RS-422 Interface IC Dual Diff Line Rec

RS-422 Interface IC Dual Diff Line Rec

Buy Now Datasheet
Line Receiver, Dual, Differential; Device Type Texas Instruments - 29AH1511 - Newark, An Avnet Company
Chicago, IL, United States
Line Receiver, Dual, Differential; Device Type Texas Instruments
29AH1511
Line Receiver, Dual, Differential; Device Type Texas Instruments 29AH1511
LINE RECEIVER, DUAL, DIFFERENTIAL; Device Type:Differential Receiver; IC Interface Type:RS232; No. of Receivers:2Receivers ; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating RoHS Compliant: Yes

LINE RECEIVER, DUAL, DIFFERENTIAL; Device Type:Differential Receiver; IC Interface Type:RS232; No. of Receivers:2Receivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75157D 710-SN75157D SN75157D 29AH1511
Product Name SN75157 Dual Differential Line Receiver Dual 5V 50mA SOIC Interface Transceiver IC RS-422 Interface IC Line Receiver, Dual, Differential; Device Type Texas Instruments
Device Type Receiver Transceiver Receiver
Features RoHS RoHS RoHS RoHS
# of Tx 0 #
# of Rx 2 #
Data Rate 4000 kbps 4000 kbps 4000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS640-SP Octal Bus Transceivers - 5962-8416101VRA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1038108-32R2210RX-4CL - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
3 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VDA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details