Line Driver And Receiver 8-SOIC 0 to 70
RS-232 Bus Transceiver, 12V, 120Kbps, SOIC, 2-Ch Product overview: SN75155D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75155D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1256135-SN75155D
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 600mV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Lighting
Family Part Number: SN75155
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 15V
RS-232 Interface IC Line Driver & Rec
RS-232 TRANSCEIVER, 15V, SOIC-8; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; No. of Receivers:1Receivers
LOGIC, LINE DRIVER/RECEIVER, 8SOIC; Device Type:Line Driver / Receiver; IC Interface Type:RS232; No. of Drivers:1Drivers; No. of Receivers:1Receivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75155D | 710-SN75155D | 1256135-SN75155D | SN75155D | 35K0838 | 37AJ9120 |
| Product Name | SN75155 Line Driver And Receiver | 12V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75155D | RS-232 Interface IC | Rs-232 Transceiver, 15V, Soic-8; Device Type Texas Instruments | Logic, Line Driver/receiver, 8Soic; Device Type Texas Instruments |
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver | Receiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 1 # | |||||
| Data Rate | 400 kbps | 120 kbps | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |