Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - SN75146D SN75146D

Description
Manufacturer: Texas Instruments Win Source Part Number: 795176-SN75146D Packaging: Tube Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS232, RS423 Number of Drivers/Receivers: 0/2 Receiver Hysteresis: 70mV Family Name: SN75146 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Introduction Date: August 01, 2003 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 795176-SN75146D Packaging: Tube Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS232, RS423 Number of Drivers/Receivers: 0/2 Receiver Hysteresis: 70mV Family Name: SN75146 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Introduction Date: August 01, 2003 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN75146D - 795176-SN75146D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75146D
795176-SN75146D
Interface - Interface - Drivers, Receivers, Transceivers - SN75146D 795176-SN75146D
Manufacturer: Texas Instruments Win Source Part Number: 795176-SN75146D Packaging: Tube Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS232, RS423 Number of Drivers/Receivers: 0/2 Receiver Hysteresis: 70mV Family Name: SN75146 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Introduction Date: August 01, 2003 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795176-SN75146D
Packaging: Tube
Type: Receiver
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS232, RS423
Number of Drivers/Receivers: 0/2
Receiver Hysteresis: 70mV
Family Name: SN75146
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Introduction Date: August 01, 2003
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75146D
SOIC Interface Transceiver IC 710-SN75146D
LINE RECEIVER, PDSO8, GREEN, PLASTIC, SOIC-8 Product overview: SN75146D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75146D can be used for catalog matching and distributor lookup.

LINE RECEIVER, PDSO8, GREEN, PLASTIC, SOIC-8 Product overview: SN75146D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75146D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 795176-SN75146D 710-SN75146D
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75146D SOIC Interface Transceiver IC
Device Type Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-726 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 54LS54/BDA - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type CFP14
View Details