Texas Instruments SN75138 Quadruple Bus Transceiver SN75138NSR

Description
Quadruple Bus Transceiver 16-SO 0 to 70
Request a Quote Datasheet
Description
Quadruple Bus Transceiver 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75138 Quadruple Bus Transceiver - SN75138NSR - Texas Instruments
Dallas, TX, United States
SN75138 Quadruple Bus Transceiver
SN75138NSR
SN75138 Quadruple Bus Transceiver SN75138NSR
Quadruple Bus Transceiver 16-SO 0 to 70

Quadruple Bus Transceiver 16-SO 0 to 70

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN75138NSR
Interface Transceiver IC 710-SN75138NSR
Quadruple Bus Transceiver 16-SO 0 to 70 Product overview: SN75138NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75138NSR can be used for catalog matching and distributor lookup.

Quadruple Bus Transceiver 16-SO 0 to 70 Product overview: SN75138NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75138NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75138NSR - 133163-SN75138NSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75138NSR
133163-SN75138NSR
Interface - Interface - Drivers, Receivers, Transceivers - SN75138NSR 133163-SN75138NSR
Manufacturer: Texas Instruments Win Source Part Number: 133163-SN75138NSR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 4/4 Duplex: Half Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133163-SN75138NSR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 4/4
Duplex: Half
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75138NSR 710-SN75138NSR 133163-SN75138NSR
Product Name SN75138 Quadruple Bus Transceiver Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75138NSR
Device Type Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS244C Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901RA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 735-32F8120-CL - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
4 suppliers
SN54ALS244C-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901VRA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details