Texas Instruments SN75138 Quadruple Bus Transceiver SN75138N

Description
Quadruple Bus Transceiver 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple Bus Transceiver 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75138 Quadruple Bus Transceiver - SN75138N - Texas Instruments
Dallas, TX, United States
SN75138 Quadruple Bus Transceiver
SN75138N
SN75138 Quadruple Bus Transceiver SN75138N
Quadruple Bus Transceiver 16-PDIP 0 to 70

Quadruple Bus Transceiver 16-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 5V Interface Transceiver IC
710-SN75138N
Quad 5V Interface Transceiver IC 710-SN75138N
Quad Bus Transceiver 4-Ch 16-PDIP 0-70°C 5V Product overview: SN75138N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75138N can be used for catalog matching and distributor lookup.

Quad Bus Transceiver 4-Ch 16-PDIP 0-70°C 5V Product overview: SN75138N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75138N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75138N - 082420-SN75138N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75138N
082420-SN75138N
Interface - Interface - Drivers, Receivers, Transceivers - SN75138N 082420-SN75138N
Manufacturer: Texas Instruments Win Source Part Number: 082420-SN75138N Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 4/4 Duplex: Half Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082420-SN75138N
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 4/4
Duplex: Half
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75138N 710-SN75138N 082420-SN75138N
Product Name SN75138 Quadruple Bus Transceiver Quad 5V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75138N
Device Type Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS
# of Rx 4 #
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-8961501PA - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701MDA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
 - 5962-9172701Q3A - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type LCCC; LCCC28
View Details
2 suppliers