Texas Instruments Dual DIP Interface Transceiver IC SN75123

Description
IC DUAL LINE DRIVERS 16-DIP Product overview: SN75123 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75123 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DUAL LINE DRIVERS 16-DIP Product overview: SN75123 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75123 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual DIP Interface Transceiver IC - 710-SN75123 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual DIP Interface Transceiver IC
710-SN75123
Dual DIP Interface Transceiver IC 710-SN75123
IC DUAL LINE DRIVERS 16-DIP Product overview: SN75123 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75123 can be used for catalog matching and distributor lookup.

IC DUAL LINE DRIVERS 16-DIP Product overview: SN75123 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75123 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - SN75123 - 211964-SN75123 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75123
211964-SN75123
Interface - Interface - Drivers, Receivers, Transceivers - SN75123 211964-SN75123
Manufacturer: Texas Instruments Win Source Part Number: 211964-SN75123 Packaging: Tube/Rail Mounting: Through Hole Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 211964-SN75123
Packaging: Tube/Rail
Mounting: Through Hole
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-SN75123 211964-SN75123
Product Name Dual DIP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75123
Device Type Transceiver Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2457-D-GT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SSOP; TSSOP
View Details
3 suppliers
Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface adapters - 857-980 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Line Interface ICs - 1913722 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details