The SN75119P is a differential line transceiver designed for interfacing between TTL-type digital systems and differential data-transmission lines, particularly suitable for party-line or bus-organized applications. It operates from a single 5-V power supply and features a 3-state driver output and a differential-input line receiver. The device includes a single data input and an output enable for the receiver, which allows for flexible control of the output state. The SN75119P is characterized for operation within a temperature range of 0°C to 70°C. It does not provide options for output connection configurations, line-termination resistors, or receiver frequency-response controls, making it a more compact solution compared to similar devices in the series. This part is particularly useful in applications where space is a constraint, as it is packaged in a smaller form factor.
1/1 Transceiver Full 8-PDIP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | SN75119P |
| Product Name | Drivers, Receivers, Transceivers |
| Package Type | 8-DIP (0.300\", 7.62mm) |