The SN75116NSR is a differential line transceiver in a 16-pin SOP package, designed for interfacing TTL systems with differential data lines in party-line applications. It operates from a single 5-V supply and features TTL-compatible driver inputs and receiver outputs. The driver includes 3-state output circuitry and dual data inputs with AND/NAND functionality, while the receiver provides a differential input with a ±15-V common-mode range and an integrated 130-Ω line-termination resistor. The receiver has an output strobe and split totem-pole output. The device is characterized for operation from 0°C to 70°C. The package dimensions are 16.4 mm width and 8.1 mm height, with a 2.5 mm pitch between cavity centers for surface-mount assembly.
Differential Line Transreceiver 16-SO 0 to 70
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BIPolar, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 123206-SN75116NSR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 1/1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Differential Line Transceiver 16-SO 0 to 70 Product overview: SN75116NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75116NSR can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75116NSR | SN75116NSR | 123206-SN75116NSR | 710-SN75116NSR |
| Product Name | SN75116 Differential Line Transreceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75116NSR | Interface Transceiver IC | |
| Device Type | Receiver | Transceiver | Receiver; Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 1 # |