The SN75116N is a differential line transceiver designed for interfacing between TTL-type digital systems and differential data-transmission lines. It operates from a single 5-V power supply and features a 3-state driver output and a differential-input line receiver. The device is TTL-compatible for both driver inputs and receiver outputs, making it suitable for party-line or data-bus applications. The SN75116N includes independent driver and receiver sections, with options for open-collector or totem-pole outputs. It has a common-mode voltage capability of ±15 V and offers an optional internal line-termination resistor. The receiver also includes a frequency-response control terminal to enhance differential noise immunity. This part is characterized for operation within a temperature range of 0°C to 70°C and is available in a 16-pin PDIP package.
Differential Line Transreceiver 16-PDIP 0 to 70
Differential Line Transceiver, 5V, 3-STATE, PDIP Product overview: SN75116N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75116N can be used for catalog matching and distributor lookup.
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BIPolar, PDIP16
Manufacturer: Texas Instruments
Win Source Part Number: 144600-SN75116N
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Number of Drivers/Receivers: 1/1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER 1/1 16DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75116N | 710-SN75116N | SN75116N | 144600-SN75116N | SN75116N |
| Product Name | SN75116 Differential Line Transreceiver | 5V Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75116N | Drivers, Receivers, Transceivers | |
| Device Type | Receiver | Transceiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver |
| Features | RoHS | RoHS | RoHS | ||
| # of Rx | 1 # |